Electric Generators Direct Generac Primepact Series 5754 - 4.8 kW RV Generator Model 5754

Description
4.8 kW Gasoline Powered RV Generator •By far the most economic RV generator option for kW output Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Travel, Sport Utility & Horse Trailers •Fifth Wheels & Industrial Vehicles Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Full Pressure Lubrication & Low Oil Pressure Shutdown •Provides better performance and less maintenance Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Additional Features •Remote start/stop option & Main line circuit breaker •2 amp battery "trickle charger"
Datasheet
Description
4.8 kW Gasoline Powered RV Generator •By far the most economic RV generator option for kW output Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Travel, Sport Utility & Horse Trailers •Fifth Wheels & Industrial Vehicles Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Full Pressure Lubrication & Low Oil Pressure Shutdown •Provides better performance and less maintenance Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Additional Features •Remote start/stop option & Main line circuit breaker •2 amp battery "trickle charger"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Primepact Series 5754 - 4.8 kW RV Generator - Model 5754 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Primepact Series 5754 - 4.8 kW RV Generator
Model 5754
Generac Primepact Series 5754 - 4.8 kW RV Generator Model 5754
4.8 kW Gasoline Powered RV Generator •By far the most economic RV generator option for kW output Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Travel, Sport Utility & Horse Trailers •Fifth Wheels & Industrial Vehicles Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Full Pressure Lubrication & Low Oil Pressure Shutdown •Provides better performance and less maintenance Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Additional Features •Remote start/stop option & Main line circuit breaker •2 amp battery "trickle charger"

4.8 kW Gasoline Powered RV Generator
•By far the most economic RV generator option for kW output
Designed For Use With Multiple Applications
•Class A & C Motorhomes w/ a single roof A/C
•Travel, Sport Utility & Horse Trailers
•Fifth Wheels & Industrial Vehicles
Generac OHVI Engine w/ Cast Iron Cylinder Wall
•Provides increased fuel efficiency & longer engine life
Full Pressure Lubrication & Low Oil Pressure Shutdown
•Provides better performance and less maintenance
Solid-State, Frequency Compensated Voltage Regulation
•Provides fast response to changing load conditions
Single Side Serviceability
•Easy access to all maintenance items including oil filter
Installation Flexibility (Mufflers Sold Separately)
•Multiple configurations allow for easy adaptability
Additional Features
•Remote start/stop option & Main line circuit breaker
•2 amp battery "trickle charger"

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5754
Product Name Generac Primepact Series 5754 - 4.8 kW RV Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C1.5 (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1120 kVA Prime Power Generator - DP1120D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details