Electric Generators Direct Generac Primepact Series 4164 - 4.5 kW RV Generator Model 4164

Description
4.5 kW Liquid Propane Powered RV Generator •By far the most economic RV generator option for kW output Designed For Use With Multiple Applications •Class A & C Motorhomes with a single roof A/C •Travel, Sport Utility & Horse Trailers •Fifth Wheels & Industrial Vehicles Generac OHVI Engine with Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Full Pressure Lubrication & Low Oil Pressure Shutdown •Provides better performance and less maintenance Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Additional Features •Remote start/stop option & Main line circuit breaker •2 amp battery "trickle charger"
Datasheet
Description
4.5 kW Liquid Propane Powered RV Generator •By far the most economic RV generator option for kW output Designed For Use With Multiple Applications •Class A & C Motorhomes with a single roof A/C •Travel, Sport Utility & Horse Trailers •Fifth Wheels & Industrial Vehicles Generac OHVI Engine with Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Full Pressure Lubrication & Low Oil Pressure Shutdown •Provides better performance and less maintenance Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Additional Features •Remote start/stop option & Main line circuit breaker •2 amp battery "trickle charger"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Primepact Series 4164 - 4.5 kW RV Generator - Model 4164 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Primepact Series 4164 - 4.5 kW RV Generator
Model 4164
Generac Primepact Series 4164 - 4.5 kW RV Generator Model 4164
4.5 kW Liquid Propane Powered RV Generator •By far the most economic RV generator option for kW output Designed For Use With Multiple Applications •Class A & C Motorhomes with a single roof A/C •Travel, Sport Utility & Horse Trailers •Fifth Wheels & Industrial Vehicles Generac OHVI Engine with Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Full Pressure Lubrication & Low Oil Pressure Shutdown •Provides better performance and less maintenance Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Additional Features •Remote start/stop option & Main line circuit breaker •2 amp battery "trickle charger"

4.5 kW Liquid Propane Powered RV Generator
•By far the most economic RV generator option for kW output
Designed For Use With Multiple Applications
•Class A & C Motorhomes with a single roof A/C
•Travel, Sport Utility & Horse Trailers
•Fifth Wheels & Industrial Vehicles
Generac OHVI Engine with Cast Iron Cylinder Wall
•Provides increased fuel efficiency & longer engine life
Full Pressure Lubrication & Low Oil Pressure Shutdown
•Provides better performance and less maintenance
Solid-State, Frequency Compensated Voltage Regulation
•Provides fast response to changing load conditions
Single Side Serviceability
•Easy access to all maintenance items including oil filter
Installation Flexibility (Mufflers Sold Separately)
•Multiple configurations allow for easy adaptability
Additional Features
•Remote start/stop option & Main line circuit breaker
•2 amp battery "trickle charger"

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 4164
Product Name Generac Primepact Series 4164 - 4.5 kW RV Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details
YZ Series Diesel Generator - YZ Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Construction; Industrial; Mining; Standby
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details