Electric Generators Direct Briggs & Stratton 40339CA - 20kW Home Standby Generator Model 40339CA

Description
California Compliant •Air Quality Management District (AQMD) Emission Certified Industry Leading 4-Year Limited Warranty •Covers both parts and labor Briggs & Stratton V-Twin Commercial Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB) Patented Central Air Technology When Using ACCM-II Transfer Panel •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Remote System Status •Transmits diagnostic reporting on 8 different system functions Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour meter •LP and Natural Gas configured
Description
California Compliant •Air Quality Management District (AQMD) Emission Certified Industry Leading 4-Year Limited Warranty •Covers both parts and labor Briggs & Stratton V-Twin Commercial Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB) Patented Central Air Technology When Using ACCM-II Transfer Panel •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Remote System Status •Transmits diagnostic reporting on 8 different system functions Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour meter •LP and Natural Gas configured

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 40339CA - 20kW Home Standby Generator - Model 40339CA - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 40339CA - 20kW Home Standby Generator
Model 40339CA
Briggs & Stratton 40339CA - 20kW Home Standby Generator Model 40339CA
California Compliant •Air Quality Management District (AQMD) Emission Certified Industry Leading 4-Year Limited Warranty •Covers both parts and labor Briggs & Stratton V-Twin Commercial Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB) Patented Central Air Technology When Using ACCM-II Transfer Panel •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Remote System Status •Transmits diagnostic reporting on 8 different system functions Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour meter •LP and Natural Gas configured

California Compliant
•Air Quality Management District (AQMD) Emission Certified
Industry Leading 4-Year Limited Warranty
•Covers both parts and labor
Briggs & Stratton V-Twin Commercial Engine
•Provides years of long lasting, reliable standby power
Sound Shield™ Technology
•Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB)
Patented Central Air Technology When Using ACCM-II Transfer Panel
•Manages demands of up to two 5-ton central air conditioners
CoastGuard™ All-Climate Enclosure
•Automotive rust proofing paint process reduces corrosion
Remote System Status
•Transmits diagnostic reporting on 8 different system functions
Turnkey Extras
•Automatic battery charger
•Polymer installation pad
•Synthetic oil
•Hour meter
•LP and Natural Gas configured

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40339CA
Product Name Briggs & Stratton 40339CA - 20kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-3200-iMS0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 2800 watts
Frequency 60 Hz
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details