Electric Generators Direct Briggs & Stratton Smart Circuit Standby Generator System Model 40305PACK-D

Description
First In Its Class: Never Seen Before Transfer Switch Technology •Only compatible with Briggs & Stratton generators Smaller Transfer Switch •A cost effective, cleaner looking installation Patented Central Air Technology Using ACCM Transfer Panel •Manages demands of up to two 5-ton central air conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses Briggs & Stratton Vanguard V-Twin Commercial Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB) Galvanized Steel All-Climate Enclosure •Military grade paint provides a finish that reduces corrosion Composite Mounting Pad •Reduces installation time, no need for costly concrete pad
Description
First In Its Class: Never Seen Before Transfer Switch Technology •Only compatible with Briggs & Stratton generators Smaller Transfer Switch •A cost effective, cleaner looking installation Patented Central Air Technology Using ACCM Transfer Panel •Manages demands of up to two 5-ton central air conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses Briggs & Stratton Vanguard V-Twin Commercial Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB) Galvanized Steel All-Climate Enclosure •Military grade paint provides a finish that reduces corrosion Composite Mounting Pad •Reduces installation time, no need for costly concrete pad

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton Smart Circuit Standby Generator System - Model 40305PACK-D - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton Smart Circuit Standby Generator System
Model 40305PACK-D
Briggs & Stratton Smart Circuit Standby Generator System Model 40305PACK-D
First In Its Class: Never Seen Before Transfer Switch Technology •Only compatible with Briggs & Stratton generators Smaller Transfer Switch •A cost effective, cleaner looking installation Patented Central Air Technology Using ACCM Transfer Panel •Manages demands of up to two 5-ton central air conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses Briggs & Stratton Vanguard V-Twin Commercial Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB) Galvanized Steel All-Climate Enclosure •Military grade paint provides a finish that reduces corrosion Composite Mounting Pad •Reduces installation time, no need for costly concrete pad

First In Its Class: Never Seen Before Transfer Switch Technology
•Only compatible with Briggs & Stratton generators
Smaller Transfer Switch
•A cost effective, cleaner looking installation
Patented Central Air Technology Using ACCM Transfer Panel
•Manages demands of up to two 5-ton central air conditioners
•Intelligently powers your whole home (load dependent)
400-Amp (2 x 200-Amp) Auto Transfer Switch (71058)
•A UL Listed solution for 2 x 200-Amp Service Breakers
•Easy install - one less switch, less wiring/time, fewer expenses
Briggs & Stratton Vanguard V-Twin Commercial Engine
•Provides years of long lasting, reliable standby power
Sound Shield™ Technology
•Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB)
Galvanized Steel All-Climate Enclosure
•Military grade paint provides a finish that reduces corrosion
Composite Mounting Pad
•Reduces installation time, no need for costly concrete pad

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40305PACK-D
Product Name Briggs & Stratton Smart Circuit Standby Generator System
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-3200-iMS0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 2800 watts
Frequency 60 Hz
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details