Electric Generators Direct Briggs & Stratton 40303 - 15kW Home Standby Generator Model 40303

Description
Industry leading 4 year limited warranty •Includes parts and labor Briggs & Stratton V-Twin Commercial Grade Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Computer Friendly :) •Safe for use with advanced electronics and computers CoastGuard™ all-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour meter Patented Central Air Technology When Using ACCM-II Transfer Panel •Manages demands of up to two 5-ton central air conditioners
Datasheet
Description
Industry leading 4 year limited warranty •Includes parts and labor Briggs & Stratton V-Twin Commercial Grade Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Computer Friendly :) •Safe for use with advanced electronics and computers CoastGuard™ all-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour meter Patented Central Air Technology When Using ACCM-II Transfer Panel •Manages demands of up to two 5-ton central air conditioners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 40303 - 15kW Home Standby Generator - Model 40303 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 40303 - 15kW Home Standby Generator
Model 40303
Briggs & Stratton 40303 - 15kW Home Standby Generator Model 40303
Industry leading 4 year limited warranty •Includes parts and labor Briggs & Stratton V-Twin Commercial Grade Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Computer Friendly :) •Safe for use with advanced electronics and computers CoastGuard™ all-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour meter Patented Central Air Technology When Using ACCM-II Transfer Panel •Manages demands of up to two 5-ton central air conditioners

Industry leading 4 year limited warranty
•Includes parts and labor
Briggs & Stratton V-Twin Commercial Grade Engine
•Provides years of long lasting, reliable standby power
Sound Shield™ Technology
•Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB)
Computer Friendly :)
•Safe for use with advanced electronics and computers
CoastGuard™ all-Climate Enclosure
•Automotive rust proofing paint process reduces corrosion
Turnkey Extras
•Automatic battery charger
•Polymer installation pad
•Synthetic oil
•Hour meter
Patented Central Air Technology When Using ACCM-II Transfer Panel
•Manages demands of up to two 5-ton central air conditioners

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40303
Product Name Briggs & Stratton 40303 - 15kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG1-PH65-08M1 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 1800 watts
View Details
YZ Series Diesel Generator - YZ Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Construction; Industrial; Mining; Standby
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details