Electric Generators Direct Briggs & Stratton -7kW Home Standby Generator System Model 40301PACK

Description
Fully Automatic Operation 7kW Home Standby Generator •Novel design blends next to central air unit •Polymer Installation Pad & synthetic oil to simplify installation •Space saving footprint & ease of maintenance Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill and store •Low oil, fail to start, low frequency and engine overspeed alerts Includes 50-Amp Automatic Transfer Switch (1918) •Provides maximum safety, comfort and efficiency •Rated at 50Amps @240v Select Circuit Installation (10 Circuits) •Customize your installation to back-up priority loads Nema 3R Enclosure •Offers flexible installation locations
Datasheet
Description
Fully Automatic Operation 7kW Home Standby Generator •Novel design blends next to central air unit •Polymer Installation Pad & synthetic oil to simplify installation •Space saving footprint & ease of maintenance Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill and store •Low oil, fail to start, low frequency and engine overspeed alerts Includes 50-Amp Automatic Transfer Switch (1918) •Provides maximum safety, comfort and efficiency •Rated at 50Amps @240v Select Circuit Installation (10 Circuits) •Customize your installation to back-up priority loads Nema 3R Enclosure •Offers flexible installation locations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton -7kW Home Standby Generator System - Model 40301PACK - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton -7kW Home Standby Generator System
Model 40301PACK
Briggs & Stratton -7kW Home Standby Generator System Model 40301PACK
Fully Automatic Operation 7kW Home Standby Generator •Novel design blends next to central air unit •Polymer Installation Pad & synthetic oil to simplify installation •Space saving footprint & ease of maintenance Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill and store •Low oil, fail to start, low frequency and engine overspeed alerts Includes 50-Amp Automatic Transfer Switch (1918) •Provides maximum safety, comfort and efficiency •Rated at 50Amps @240v Select Circuit Installation (10 Circuits) •Customize your installation to back-up priority loads Nema 3R Enclosure •Offers flexible installation locations

Fully Automatic Operation
7kW Home Standby Generator
•Novel design blends next to central air unit
•Polymer Installation Pad & synthetic oil to simplify installation
•Space saving footprint & ease of maintenance
Indefinite Power Supply
•Runs off LP or Natural Gas - no gas cans to fill and store
•Low oil, fail to start, low frequency and engine overspeed alerts
Includes 50-Amp Automatic Transfer Switch (1918)
•Provides maximum safety, comfort and efficiency
•Rated at 50Amps @240v
Select Circuit Installation (10 Circuits)
•Customize your installation to back-up priority loads
Nema 3R Enclosure
•Offers flexible installation locations

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40301PACK
Product Name Briggs & Stratton -7kW Home Standby Generator System
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C1.1 (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
135 kWe Prime Power Generator - DP135D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details