Electric Generators Direct Briggs & Stratton PowerNow 40248A - 7kW Propane Generator Model 40248

Description
Flexible Power Options •Propane quick connects get you back up and running fast •Get up to 12 hours run time @ 50% load from two 20lb tanks* •Ability to upgrade to permanent LP when convenient Powerful & Reliable •Powered by Briggs & Stratton® Extended Life Series™ engine Durable Outdoor Enclosure •All weather protective housing w/automotive rust proofing paint Automatic Voltage Requlation Computer Friendly Power Quality Generator Includes: •NG conversion kit •Polymer installation pad •Touch-up paint •Oil drain tray * LP tanks and battery NOT included •Battery is gel type, Werker WKA12-33C or SBS S-12330
Datasheet
Description
Flexible Power Options •Propane quick connects get you back up and running fast •Get up to 12 hours run time @ 50% load from two 20lb tanks* •Ability to upgrade to permanent LP when convenient Powerful & Reliable •Powered by Briggs & Stratton® Extended Life Series™ engine Durable Outdoor Enclosure •All weather protective housing w/automotive rust proofing paint Automatic Voltage Requlation Computer Friendly Power Quality Generator Includes: •NG conversion kit •Polymer installation pad •Touch-up paint •Oil drain tray * LP tanks and battery NOT included •Battery is gel type, Werker WKA12-33C or SBS S-12330
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton PowerNow 40248A - 7kW Propane Generator - Model 40248 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton PowerNow 40248A - 7kW Propane Generator
Model 40248
Briggs & Stratton PowerNow 40248A - 7kW Propane Generator Model 40248
Flexible Power Options •Propane quick connects get you back up and running fast •Get up to 12 hours run time @ 50% load from two 20lb tanks* •Ability to upgrade to permanent LP when convenient Powerful & Reliable •Powered by Briggs & Stratton® Extended Life Series™ engine Durable Outdoor Enclosure •All weather protective housing w/automotive rust proofing paint Automatic Voltage Requlation Computer Friendly Power Quality Generator Includes: •NG conversion kit •Polymer installation pad •Touch-up paint •Oil drain tray * LP tanks and battery NOT included •Battery is gel type, Werker WKA12-33C or SBS S-12330

Flexible Power Options
•Propane quick connects get you back up and running fast
•Get up to 12 hours run time @ 50% load from two 20lb tanks*
•Ability to upgrade to permanent LP when convenient
Powerful & Reliable
•Powered by Briggs & Stratton® Extended Life Series™ engine
Durable Outdoor Enclosure
•All weather protective housing w/automotive rust proofing paint
Automatic Voltage Requlation
Computer Friendly Power Quality
Generator Includes:
•NG conversion kit
•Polymer installation pad
•Touch-up paint
•Oil drain tray
* LP tanks and battery NOT included
•Battery is gel type, Werker WKA12-33C or SBS S-12330

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40248
Product Name Briggs & Stratton PowerNow 40248A - 7kW Propane Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-7500-0MH0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 6500 watts
Frequency 60 Hz
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details