Electric Generators Direct Kohler 30RES - 30 kW Emergency Standby Generator Model 30RES

Description
General Motors Vortec® DOHC Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Faster Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude 68 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Simple field conversion between natural gas and LP Galvanneal® Steel Enclosure •Rodent-proof construction
Datasheet
Description
General Motors Vortec® DOHC Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Faster Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude 68 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Simple field conversion between natural gas and LP Galvanneal® Steel Enclosure •Rodent-proof construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 30RES - 30 kW Emergency Standby Generator - Model 30RES - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 30RES - 30 kW Emergency Standby Generator
Model 30RES
Kohler 30RES - 30 kW Emergency Standby Generator Model 30RES
General Motors Vortec® DOHC Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Faster Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude 68 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Simple field conversion between natural gas and LP Galvanneal® Steel Enclosure •Rodent-proof construction

General Motors Vortec® DOHC Engine
•Meets emission regulations for U.S. EPA & California
•Powerful and reliable engine with hydraulic valve lifters
PowerBoost™ Technology
•Greater motor-starting ability for large electrical loads
Cleaner Power for Sensitive Electronics
•Protects sophisticated electronics with low distortion (THD)
Faster Response
•Kohler™ generators restore power in as little as 10 seconds
Quiet Operation
•Maintains neighborhood solitude 68 dB(A) at 7 m (23 ft)
ADC-RES Advanced Digital Control
•Digital voltage regulation & engine speed governing
•LED display shows system status and setup information
Easy Installation
•Simple field conversion between natural gas and LP
Galvanneal® Steel Enclosure
•Rodent-proof construction

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 30RES
Product Name Kohler 30RES - 30 kW Emergency Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3512B (50 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
41 kVA Prime Power Generator - DG00045D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details