Electric Generators Direct Briggs & Stratton - 1600 Watt PowerSmart Series Inverter Model 30473

Description
Inverter Technology •Safely power laptop computers, tv's and game systems •Produces less than 3% total harmonic distortion 2,000 Max Rated Watts •Rated at 1,600 watts for continuous operation Computer-Controlled Technology •Continuously adjusts engine speed to suit your power needs •Delivers quiet, efficient and consistent power 1-Gallon Fuel Tank •Runs up to 6.5 hours @ 1/4 load 12-Volt DC Output (5amp) •Recharge 12-volt batteries for RV, auto, marine, aircraft, etc. Low Oil and Overload Alert System •Protects the generator to keep it running for years Unique Twin-Hand Design •Makes this inverter easy to move around Not Your Traditional Inverter Generator •Up to 38% lighter and 45% quieter
Datasheet
Description
Inverter Technology •Safely power laptop computers, tv's and game systems •Produces less than 3% total harmonic distortion 2,000 Max Rated Watts •Rated at 1,600 watts for continuous operation Computer-Controlled Technology •Continuously adjusts engine speed to suit your power needs •Delivers quiet, efficient and consistent power 1-Gallon Fuel Tank •Runs up to 6.5 hours @ 1/4 load 12-Volt DC Output (5amp) •Recharge 12-volt batteries for RV, auto, marine, aircraft, etc. Low Oil and Overload Alert System •Protects the generator to keep it running for years Unique Twin-Hand Design •Makes this inverter easy to move around Not Your Traditional Inverter Generator •Up to 38% lighter and 45% quieter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton - 1600 Watt PowerSmart Series Inverter - Model 30473 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton - 1600 Watt PowerSmart Series Inverter
Model 30473
Briggs & Stratton - 1600 Watt PowerSmart Series Inverter Model 30473
Inverter Technology •Safely power laptop computers, tv's and game systems •Produces less than 3% total harmonic distortion 2,000 Max Rated Watts •Rated at 1,600 watts for continuous operation Computer-Controlled Technology •Continuously adjusts engine speed to suit your power needs •Delivers quiet, efficient and consistent power 1-Gallon Fuel Tank •Runs up to 6.5 hours @ 1/4 load 12-Volt DC Output (5amp) •Recharge 12-volt batteries for RV, auto, marine, aircraft, etc. Low Oil and Overload Alert System •Protects the generator to keep it running for years Unique Twin-Hand Design •Makes this inverter easy to move around Not Your Traditional Inverter Generator •Up to 38% lighter and 45% quieter

Inverter Technology
•Safely power laptop computers, tv's and game systems
•Produces less than 3% total harmonic distortion
2,000 Max Rated Watts
•Rated at 1,600 watts for continuous operation
Computer-Controlled Technology
•Continuously adjusts engine speed to suit your power needs
•Delivers quiet, efficient and consistent power
1-Gallon Fuel Tank
•Runs up to 6.5 hours @ 1/4 load
12-Volt DC Output (5amp)
•Recharge 12-volt batteries for RV, auto, marine, aircraft, etc.
Low Oil and Overload Alert System
•Protects the generator to keep it running for years
Unique Twin-Hand Design
•Makes this inverter easy to move around
Not Your Traditional Inverter Generator
•Up to 38% lighter and 45% quieter

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 30473
Product Name Briggs & Stratton - 1600 Watt PowerSmart Series Inverter
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG2-SR14-30M - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 4000 watts
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details