Electric Generators Direct Briggs & Stratton 30468 - 5500 Watt Portable Generator Model 30468

Description
Ideal For Powering Small Appliances Or A Few Household Items Briggs & Stratton 1650 Series™ OHV Engine •Provides long life, high performance, and great fuel efficiency Power Surge™ Alternator •Produces up to 25% more starting wattage for all your power needs Single-Sided Control Panel •All user touch points are conveniently located •Features rubber outlet covers 5-Gallon Metal Fuel Tank w/ Fuel Gage •Provides up to 10 hours of run time at 1/2 load Designed For Easy Mobility •10" never go flat wheels •Fold-down "T-Handle", takes up less space when stored Low Oil Shutdown Protected •Prevents engine damage if oil level is too low to safely start Easy Maintenance •Built-in hour meter helps you keep track of oil changes
Description
Ideal For Powering Small Appliances Or A Few Household Items Briggs & Stratton 1650 Series™ OHV Engine •Provides long life, high performance, and great fuel efficiency Power Surge™ Alternator •Produces up to 25% more starting wattage for all your power needs Single-Sided Control Panel •All user touch points are conveniently located •Features rubber outlet covers 5-Gallon Metal Fuel Tank w/ Fuel Gage •Provides up to 10 hours of run time at 1/2 load Designed For Easy Mobility •10" never go flat wheels •Fold-down "T-Handle", takes up less space when stored Low Oil Shutdown Protected •Prevents engine damage if oil level is too low to safely start Easy Maintenance •Built-in hour meter helps you keep track of oil changes

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 30468 - 5500 Watt Portable Generator - Model 30468 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 30468 - 5500 Watt Portable Generator
Model 30468
Briggs & Stratton 30468 - 5500 Watt Portable Generator Model 30468
Ideal For Powering Small Appliances Or A Few Household Items Briggs & Stratton 1650 Series™ OHV Engine •Provides long life, high performance, and great fuel efficiency Power Surge™ Alternator •Produces up to 25% more starting wattage for all your power needs Single-Sided Control Panel •All user touch points are conveniently located •Features rubber outlet covers 5-Gallon Metal Fuel Tank w/ Fuel Gage •Provides up to 10 hours of run time at 1/2 load Designed For Easy Mobility •10" never go flat wheels •Fold-down "T-Handle", takes up less space when stored Low Oil Shutdown Protected •Prevents engine damage if oil level is too low to safely start Easy Maintenance •Built-in hour meter helps you keep track of oil changes

Ideal For Powering Small Appliances Or A Few Household Items
Briggs & Stratton 1650 Series™ OHV Engine
•Provides long life, high performance, and great fuel efficiency
Power Surge™ Alternator
•Produces up to 25% more starting wattage for all your power needs
Single-Sided Control Panel
•All user touch points are conveniently located
•Features rubber outlet covers
5-Gallon Metal Fuel Tank w/ Fuel Gage
•Provides up to 10 hours of run time at 1/2 load
Designed For Easy Mobility
•10" never go flat wheels
•Fold-down "T-Handle", takes up less space when stored
Low Oil Shutdown Protected
•Prevents engine damage if oil level is too low to safely start
Easy Maintenance
•Built-in hour meter helps you keep track of oil changes

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 30468
Product Name Briggs & Stratton 30468 - 5500 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-3200-iMS0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 2800 watts
Frequency 60 Hz
View Details
YZ Series Diesel Generator - YZ Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Construction; Industrial; Mining; Standby
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details