Electric Generators Direct Kohler 20RESL - 20kW Home Standby Generator System Model 20RESL

Description
Fully Automatic Operation - Includes Automatic Transfer Switch Kohler Command PRO® OHV Engine •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation - Polymer Base - No Need For Concrete Pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments
Datasheet
Description
Fully Automatic Operation - Includes Automatic Transfer Switch Kohler Command PRO® OHV Engine •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation - Polymer Base - No Need For Concrete Pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 20RESL - 20kW Home Standby Generator System - Model 20RESL - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 20RESL - 20kW Home Standby Generator System
Model 20RESL
Kohler 20RESL - 20kW Home Standby Generator System Model 20RESL
Fully Automatic Operation - Includes Automatic Transfer Switch Kohler Command PRO® OHV Engine •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation - Polymer Base - No Need For Concrete Pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments

Fully Automatic Operation - Includes Automatic Transfer Switch
Kohler Command PRO® OHV Engine
•Powerful and reliable engine with hydraulic valve lifters
PowerBoost™ Technology
•Greater motor-starting ability for large electrical loads
Cleaner Power for Sensitive Electronics
•Protects sophisticated electronics with low distortion (THD)
Fast Response
•Kohler™ generators restore power in as little as 10 seconds
Quiet Operation
•Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft)
ADC-RES Advanced Digital Control
•Digital voltage regulation & engine speed governing
•LED display shows system status and setup information
Easy Installation - Polymer Base - No Need For Concrete Pad
•Simple field conversion between natural gas and LP
Exclusive 100% Corrosion-Proof Composite Enclosure
•Will not rust - even in harsh seaside environments

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 20RESL
Product Name Kohler 20RESL - 20kW Home Standby Generator System
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG1-PH65-08M1 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 1800 watts
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details