Electric Generators Direct Kohler 20RES - 20kW Home Standby Generator Model 20RES

Description
Kohler Command PRO® OHV Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Polymer base eliminates the need for a concrete pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments
Description
Kohler Command PRO® OHV Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Polymer base eliminates the need for a concrete pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments

Suppliers

Company
Product
Description
Supplier Links
Kohler 20RES - 20kW Home Standby Generator - Model 20RES - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 20RES - 20kW Home Standby Generator
Model 20RES
Kohler 20RES - 20kW Home Standby Generator Model 20RES
Kohler Command PRO® OHV Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Polymer base eliminates the need for a concrete pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments

Kohler Command PRO® OHV Engine
•Meets emission regulations for U.S. EPA & California
•Powerful and reliable engine with hydraulic valve lifters
PowerBoost™ Technology
•Greater motor-starting ability for large electrical loads
Cleaner Power for Sensitive Electronics
•Protects sophisticated electronics with low distortion (THD)
Fast Response
•Kohler™ generators restore power in as little as 10 seconds
Quiet Operation
•Maintains neighborhood solitude - approx 73 dB(A) at 7 m (23 ft)
ADC-RES Advanced Digital Control
•Digital voltage regulation & engine speed governing
•LED display shows system status and setup information
Easy Installation
•Polymer base eliminates the need for a concrete pad
•Simple field conversion between natural gas and LP
Exclusive 100% Corrosion-Proof Composite Enclosure
•Will not rust - even in harsh seaside environments

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 20RES
Product Name Kohler 20RES - 20kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
1955 kWe Prime Power Generator - DP1955D6S Power Module - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Industrial Generator - RGX6500E - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details