Electric Generators Direct Cummins Onan 13GSBA-6712A - 13kW Home Standby Generator Model 13GSBA-6712A

Description
Powered By A 720cc Air-Cooled V-Twin OHV Engine •Cummins Onan designed fuel system for max power & durability •Automotive-style lubrication system w/ Spin-on oil filter Weather Protective Sound Enclosure •Made of thick, 11-gauge powder coated aluminum •All maintenance points are easily accessible w/o tools •Large, low noise, automotive grade corrosion resistant muffler Cummins Proprietary Control System •Self-diagnostics, gen-set protection and safety features Internet & E-Mail Capability •Monitor gen status online & can email if service is required In-Home LCD Display •Easily monitor, run and exercise generator Easy Installation •Innovative molded polymer base - no need for a concrete pad •Lift-off enclosure for close proximity installs & 12" fuel line
Datasheet
Description
Powered By A 720cc Air-Cooled V-Twin OHV Engine •Cummins Onan designed fuel system for max power & durability •Automotive-style lubrication system w/ Spin-on oil filter Weather Protective Sound Enclosure •Made of thick, 11-gauge powder coated aluminum •All maintenance points are easily accessible w/o tools •Large, low noise, automotive grade corrosion resistant muffler Cummins Proprietary Control System •Self-diagnostics, gen-set protection and safety features Internet & E-Mail Capability •Monitor gen status online & can email if service is required In-Home LCD Display •Easily monitor, run and exercise generator Easy Installation •Innovative molded polymer base - no need for a concrete pad •Lift-off enclosure for close proximity installs & 12" fuel line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cummins Onan 13GSBA-6712A - 13kW Home Standby Generator - Model 13GSBA-6712A - Electric Generators Direct
Bolingbrook, IL, USA
Cummins Onan 13GSBA-6712A - 13kW Home Standby Generator
Model 13GSBA-6712A
Cummins Onan 13GSBA-6712A - 13kW Home Standby Generator Model 13GSBA-6712A
Powered By A 720cc Air-Cooled V-Twin OHV Engine •Cummins Onan designed fuel system for max power & durability •Automotive-style lubrication system w/ Spin-on oil filter Weather Protective Sound Enclosure •Made of thick, 11-gauge powder coated aluminum •All maintenance points are easily accessible w/o tools •Large, low noise, automotive grade corrosion resistant muffler Cummins Proprietary Control System •Self-diagnostics, gen-set protection and safety features Internet & E-Mail Capability •Monitor gen status online & can email if service is required In-Home LCD Display •Easily monitor, run and exercise generator Easy Installation •Innovative molded polymer base - no need for a concrete pad •Lift-off enclosure for close proximity installs & 12" fuel line

Powered By A 720cc Air-Cooled V-Twin OHV Engine
•Cummins Onan designed fuel system for max power & durability
•Automotive-style lubrication system w/ Spin-on oil filter
Weather Protective Sound Enclosure
•Made of thick, 11-gauge powder coated aluminum
•All maintenance points are easily accessible w/o tools
•Large, low noise, automotive grade corrosion resistant muffler
Cummins Proprietary Control System
•Self-diagnostics, gen-set protection and safety features
Internet & E-Mail Capability
•Monitor gen status online & can email if service is required
In-Home LCD Display
•Easily monitor, run and exercise generator
Easy Installation
•Innovative molded polymer base - no need for a concrete pad
•Lift-off enclosure for close proximity installs & 12" fuel line

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 13GSBA-6712A
Product Name Cummins Onan 13GSBA-6712A - 13kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Mobile Diesel Generator Sets - XQE20 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Gas Generator Sets (Natural Gas) - 120 - 420 kW - MTU Onsite Energy
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details