Powered By A 720cc Air-Cooled V-Twin OHV Engine
•Cummins Onan designed fuel system for max power & durability
•Automotive-style lubrication system w/ Spin-on oil filter
Weather Protective Sound Enclosure
•Made of thick, 11-gauge powder coated aluminum
•All maintenance points are easily accessible w/o tools
•Large, low noise, automotive grade corrosion resistant muffler
Cummins Proprietary Control System
•Self-diagnostics, gen-set protection and safety features
Internet & E-Mail Capability
•Monitor gen status online & can email if service is required
In-Home LCD Display
•Easily monitor, run and exercise generator
Easy Installation
•Innovative molded polymer base - no need for a concrete pad
•Lift-off enclosure for close proximity installs & 12" fuel line
Cold Weather Model - For Climates where temp falls below 32°F
•Carb base plate heater, crankcase oil hear & alternator dryer
| Electric Generators Direct | |
|---|---|
| Product Category | Electrical Power Generators |
| Product Number | Model 13GSBA-6711A |
| Product Name | Cummins Onan 13GSBA-6711A - 13kW Home Standby Generator |
| Fuel Type | Propane; Natural Gas |
| Portability | Permanent |
| Phase | Single Phase |