Electri-Flex Company Type LNMP - Continuous Flex Non Metallic Conduit

Description
This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or vibration. Application: Type LNM-P is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for flexible liquidtight nonmetallic conduit (LFNC-A or FNMC-A). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Installations in hazardous (classified) locations: Class I Div. 2 Article 501 Class II Div. 1&2 Article 502 Class III Div. 1&2 Article 503 Electric signs and outdoor lighting over 1000 volts. Article 600.31(A) Wiring methods for pools and spas. Article 680 Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79. Fittings: Fittings for layered conduit are for that conduit only and are so identified by the marking “FNMC-A” or “LFNC-A” for liquidtight flexible nonmetallic conduit Type A. 1/2″ straight examples include: Thomas & Betts (Steel) #3721 (Plastic) #6302 Appleton Electric # STNM-50 Kellems / Hubell # H050CNK Packaging: Coiled in cartons or in random lengths (minimum 50 feet) on non-returnable Reels. Markets: Machine Tool (OEM), Mining, Power Plants, Robotics
Request a Quote Datasheet
Description
This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or vibration. Application: Type LNM-P is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for flexible liquidtight nonmetallic conduit (LFNC-A or FNMC-A). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Installations in hazardous (classified) locations: Class I Div. 2 Article 501 Class II Div. 1&2 Article 502 Class III Div. 1&2 Article 503 Electric signs and outdoor lighting over 1000 volts. Article 600.31(A) Wiring methods for pools and spas. Article 680 Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79. Fittings: Fittings for layered conduit are for that conduit only and are so identified by the marking “FNMC-A” or “LFNC-A” for liquidtight flexible nonmetallic conduit Type A. 1/2″ straight examples include: Thomas & Betts (Steel) #3721 (Plastic) #6302 Appleton Electric # STNM-50 Kellems / Hubell # H050CNK Packaging: Coiled in cartons or in random lengths (minimum 50 feet) on non-returnable Reels. Markets: Machine Tool (OEM), Mining, Power Plants, Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type LNMP - Continuous Flex Non Metallic Conduit
Type LNMP - Continuous Flex Non Metallic Conduit
This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or vibration. Application: Type LNM-P is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for flexible liquidtight nonmetallic conduit (LFNC-A or FNMC-A). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Installations in hazardous (classified) locations: Class I Div. 2 Article 501 Class II Div. 1&2 Article 502 Class III Div. 1&2 Article 503 Electric signs and outdoor lighting over 1000 volts. Article 600.31(A) Wiring methods for pools and spas. Article 680 Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79. Fittings: Fittings for layered conduit are for that conduit only and are so identified by the marking “FNMC-A” or “LFNC-A” for liquidtight flexible nonmetallic conduit Type A. 1/2″ straight examples include: Thomas & Betts (Steel) #3721 (Plastic) #6302 Appleton Electric # STNM-50 Kellems / Hubell # H050CNK Packaging: Coiled in cartons or in random lengths (minimum 50 feet) on non-returnable Reels. Markets: Machine Tool (OEM), Mining, Power Plants, Robotics

This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or vibration.

Application:

Type LNM-P is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for flexible liquidtight nonmetallic conduit (LFNC-A or FNMC-A).

  • For containment of 1000 volt and lower potential circuits.
  • Listed and marked for outdoor use.
  • Installations in hazardous (classified) locations:
    • Class I Div. 2 Article 501
    • Class II Div. 1&2 Article 502
    • Class III Div. 1&2 Article 503
  • Electric signs and outdoor lighting over 1000 volts. Article 600.31(A)
  • Wiring methods for pools and spas. Article 680

Conforms to the requirements of Section 14.5.5 of the electrical Standard for Industrial Machinery NFPA-79.

Fittings:

Fittings for layered conduit are for that conduit only and are so identified by the marking “FNMC-A” or “LFNC-A” for liquidtight flexible nonmetallic conduit Type A. 1/2″ straight examples include:

  • Thomas & Betts (Steel) #3721 (Plastic) #6302
  • Appleton Electric # STNM-50
  • Kellems / Hubell # H050CNK

Packaging:

Coiled in cartons or in random lengths (minimum 50 feet) on non-returnable Reels.

Markets:

Machine Tool (OEM), Mining, Power Plants, Robotics

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type LNMP - Continuous Flex Non Metallic Conduit
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Type LNMP - Antimicrobial High Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details