Electri-Flex Company Type LAFG - Food Grade Flexible Conduit

Description
Part of the Food Grade Conduit Family.  A UL Listed, CSA Certified, flexible liquidtight steel conduit that is antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment. Application: Type LAFG is a Certified Component for NSF/ANSI 169 special purpose food equipment. The following points are in addition to all of the NEC (ANSI/NFPA-70)  Article 350 installation guidelines outlined for Type LA  [NEMA RV3] flexible liquidtight conduit: Smooth exterior for easy washdown Resistant to Sodium Hypochlorite (Bleach) NEW Antimicrobial jacket with biocide additive Intended for use with Standard Liquidtight Connectors Direct burial Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B) Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2) Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B) This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Industries Served: Poultry Processing & Misc. Food Manufacturing (SIC 2015) Food Product Machinery Manufacturing (SIC 2011) Pharmaceutical Preparation Manufacturing (SIC 2834) Food Packaging, Canning and Bottling Markets: Food Processing, Healthcare, Pharmace uticals
Request a Quote Datasheet
Description
Part of the Food Grade Conduit Family.  A UL Listed, CSA Certified, flexible liquidtight steel conduit that is antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment. Application: Type LAFG is a Certified Component for NSF/ANSI 169 special purpose food equipment. The following points are in addition to all of the NEC (ANSI/NFPA-70)  Article 350 installation guidelines outlined for Type LA  [NEMA RV3] flexible liquidtight conduit: Smooth exterior for easy washdown Resistant to Sodium Hypochlorite (Bleach) NEW Antimicrobial jacket with biocide additive Intended for use with Standard Liquidtight Connectors Direct burial Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B) Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2) Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B) This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Industries Served: Poultry Processing & Misc. Food Manufacturing (SIC 2015) Food Product Machinery Manufacturing (SIC 2011) Pharmaceutical Preparation Manufacturing (SIC 2834) Food Packaging, Canning and Bottling Markets: Food Processing, Healthcare, Pharmace uticals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type LAFG - Food Grade Flexible Conduit
Type LAFG - Food Grade Flexible Conduit
Part of the Food Grade Conduit Family.  A UL Listed, CSA Certified, flexible liquidtight steel conduit that is antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment. Application: Type LAFG is a Certified Component for NSF/ANSI 169 special purpose food equipment. The following points are in addition to all of the NEC (ANSI/NFPA-70)  Article 350 installation guidelines outlined for Type LA  [NEMA RV3] flexible liquidtight conduit: Smooth exterior for easy washdown Resistant to Sodium Hypochlorite (Bleach) NEW Antimicrobial jacket with biocide additive Intended for use with Standard Liquidtight Connectors Direct burial Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B) Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2) Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B) This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Industries Served: Poultry Processing & Misc. Food Manufacturing (SIC 2015) Food Product Machinery Manufacturing (SIC 2011) Pharmaceutical Preparation Manufacturing (SIC 2834) Food Packaging, Canning and Bottling Markets: Food Processing, Healthcare, Pharmace uticals

Part of the Food Grade Conduit Family. 

A UL Listed, CSA Certified, flexible liquidtight steel conduit that is antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment.

Application:

Type LAFG is a Certified Component for NSF/ANSI 169 special purpose food equipment. The following points are in addition to all of the NEC (ANSI/NFPA-70)  Article 350 installation guidelines outlined for Type LA  [NEMA RV3] flexible liquidtight conduit:

  • Smooth exterior for easy washdown
  • Resistant to Sodium Hypochlorite (Bleach)
  • NEW Antimicrobial jacket with biocide additive
  • Intended for use with Standard Liquidtight Connectors
  • Direct burial
  • Installations in hazardous (classified) locations:
    • Class I Div. 2: Article 501.10 (B)(2) & 501.30 (B)
    • Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2)
    • Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B)

This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations.

  • Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty”

Hazardous Locations areas where flexibility is necessary:

  • Class I Div 2: CSA 22.1 J18-152 (1) (i)
  • Class II Div 1: CSA 22.1 J18-204 (4) (b)
  • Class II Div 2: CSA 22.1 J18-254 (1) (h)
  • Class III Div 1: CSA 22.1 J18-304 (1) (f)
  • Class III Div 2: CSA 22.1 J18-354 (h)
  • Zone 2: CSA 22.1 18-152 (1) (h)
  • Zone 20: CSA 22.1 18-192 (3) (a)
  • Zone 21: CSA 22.1 18-202 (4) (a)
  • Zone 22: CSA 22.1 18-252 (1) (h)

Industries Served:

  • Poultry Processing & Misc. Food Manufacturing (SIC 2015)
  • Food Product Machinery Manufacturing (SIC 2011)
  • Pharmaceutical Preparation Manufacturing (SIC 2834)
  • Food Packaging, Canning and Bottling

Markets:

Food Processing, Healthcare, Pharmaceuticals

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type LAFG - Food Grade Flexible Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type ATX - Extreme Temperature Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details