Electri-Flex Company Type HFSLA - Halogen-Free Shielded Conduit

Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFSLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective Polyurethane jacket. The braid offers a minimum of 90% coverage. Type HFSLA liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. NFPA130 approved This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor. Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III. PVC jacket is resistant to a wide variety of oils, acids, alkaline and ultraviolet light. Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) HFSLA is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Combustion & Flammability Properties
Request a Quote Datasheet
Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFSLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective Polyurethane jacket. The braid offers a minimum of 90% coverage. Type HFSLA liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. NFPA130 approved This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor. Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III. PVC jacket is resistant to a wide variety of oils, acids, alkaline and ultraviolet light. Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) HFSLA is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Combustion & Flammability Properties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type HFSLA - Halogen-Free Shielded Conduit
Type HFSLA - Halogen-Free Shielded Conduit
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFSLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective Polyurethane jacket. The braid offers a minimum of 90% coverage. Type HFSLA liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. NFPA130 approved This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor. Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III. PVC jacket is resistant to a wide variety of oils, acids, alkaline and ultraviolet light. Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) HFSLA is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Combustion & Flammability Properties

Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family.

Type HFSLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective Polyurethane jacket. The braid offers a minimum of 90% coverage.

Type HFSLA liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion.

Application:

  • Meets ASTM E162 for Flame Spread
  • Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation.
  • Meets the requirements of ASTM E662 for Smoke Generation.
  • NFPA130 approved

This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70)

  • Suitable as an equipment grounding conductor per Article 250.118(6). Larger sizes require separate grounding conductor.
  • Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III.
  • PVC jacket is resistant to a wide variety of oils, acids, alkaline and ultraviolet light.
  • Accepts Standard Metallic Liquidtight Fittings
  • Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI)

HFSLA is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Combustion & Flammability Properties

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type HFSLA - Halogen-Free Shielded Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 2 inch (50.8 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details