Electri-Flex Company Type HFEMS - Halogen-Free Shielded Conduit

Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFEMS liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) HFEMS is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Combustion & Flammability Properties
Request a Quote Datasheet
Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFEMS liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) HFEMS is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Combustion & Flammability Properties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type HFEMS - Halogen-Free Shielded Conduit
Type HFEMS - Halogen-Free Shielded Conduit
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFEMS liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) HFEMS is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Combustion & Flammability Properties

Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family.

Type HFEMS liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material’s reaction in a fire situation. The specially formulated thermoplastic polyurethane jacket has excellent flame retardancy and low smoke characteristics. Acidic gases such as hydrogen chloride, hydrogen fluoride and hydrogen bromide are virtually eliminated as products of combustion.

Application:

  • Meets ASTM E162 for Flame Spread
  • Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation.
  • Meets the requirements of ASTM E662 for Smoke Generation
  • Accepts Standard Metallic Liquidtight Fittings
  • Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI)

HFEMS is a trademark of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Combustion & Flammability Properties

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type HFEMS - Halogen-Free Shielded Conduit
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details