Electri-Flex Company Type EF - Flexible Liquidtight Conduit

Description
This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools Industrial Environments Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Compatible with standard liquidtight connectors Markets: Construction, Machine Tool (OEM)
Request a Quote Datasheet
Description
This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools Industrial Environments Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Compatible with standard liquidtight connectors Markets: Construction, Machine Tool (OEM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type EF - Flexible Liquidtight Conduit
Type EF - Flexible Liquidtight Conduit
This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools Industrial Environments Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Compatible with standard liquidtight connectors Markets: Construction, Machine Tool (OEM)

This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors.

Application:

  • Machine Tools
  • Industrial Environments
  • Wet and Oily Locations
  • Outdoor use due to the inherent UV resistance of PVC
  • Compatible with standard liquidtight connectors

Markets:

Construction, Machine Tool (OEM)

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type EF - Flexible Liquidtight Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 2 inch (50.8 mm)
Units English Size
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details