Electri-Flex Company Type EF - Flexible Liquidtight Conduit

Description
This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools Industrial Environments Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Compatible with standard liquidtight connectors Markets: Construction, Machine Tool (OEM)
Request a Quote Datasheet
Description
This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools Industrial Environments Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Compatible with standard liquidtight connectors Markets: Construction, Machine Tool (OEM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type EF - Flexible Liquidtight Conduit
Type EF - Flexible Liquidtight Conduit
This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools Industrial Environments Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Compatible with standard liquidtight connectors Markets: Construction, Machine Tool (OEM)

This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors.

Application:

  • Machine Tools
  • Industrial Environments
  • Wet and Oily Locations
  • Outdoor use due to the inherent UV resistance of PVC
  • Compatible with standard liquidtight connectors

Markets:

Construction, Machine Tool (OEM)

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type EF - Flexible Liquidtight Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 3 inch (76.2 mm)
Units English Size
View Details
Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2.5 inch (63.5 mm)
Units English Size
View Details