Electri-Flex Company Type BR - Blue Ribbon Steel Conduit

Description
“Blue Ribbon” (BR) This UL listed non-jacketed flexible steel conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348. Permitted to be used in exposed and concealed locations (Section 348.10) For containment of 1000 volt and lower potential circuits (Unless otherwise permitted) Grounding conductor requirement for flexible installations (Section 348.60) Suitable as an equipment grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators (Section 620.21) Limit on use of 3/8 inch trade size (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a)) Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4). Markets: Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Utilities  
Request a Quote Datasheet
Description
“Blue Ribbon” (BR) This UL listed non-jacketed flexible steel conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348. Permitted to be used in exposed and concealed locations (Section 348.10) For containment of 1000 volt and lower potential circuits (Unless otherwise permitted) Grounding conductor requirement for flexible installations (Section 348.60) Suitable as an equipment grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators (Section 620.21) Limit on use of 3/8 inch trade size (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a)) Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4). Markets: Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Utilities  
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type BR - Blue Ribbon Steel Conduit
Type BR - Blue Ribbon Steel Conduit
“Blue Ribbon” (BR) This UL listed non-jacketed flexible steel conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348. Permitted to be used in exposed and concealed locations (Section 348.10) For containment of 1000 volt and lower potential circuits (Unless otherwise permitted) Grounding conductor requirement for flexible installations (Section 348.60) Suitable as an equipment grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators (Section 620.21) Limit on use of 3/8 inch trade size (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a)) Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4). Markets: Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Utilities  

“Blue Ribbon” (BR) This UL listed non-jacketed flexible steel conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”.

Application:

This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348.

  • Permitted to be used in exposed and concealed locations (Section 348.10)
  • For containment of 1000 volt and lower potential circuits (Unless otherwise permitted)
  • Grounding conductor requirement for flexible installations (Section 348.60)
  • Suitable as an equipment grounding conductor (Section 250.118(5))
  • Wiring in elevators, hoist ways and escalators (Section 620.21)
  • Limit on use of 3/8 inch trade size (Section 348.20)
  • Raceway connection to motors (Section 430.223)
  • Cranes and hoists (Section 610.11)
  • Manufactured Wiring Systems (Section 604.6(a))
  • Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit)
  • Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4).

Markets:

Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Utilities

 

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type BR - Blue Ribbon Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details