Electri-Flex Company Type ATLA - High/Low Temperature Conduit

Description
A liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. The flexible inner core is identical to that found in Type LA. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications. Application: Designed to be used with high temperature machine tool wiring. Ideal for outdoor installations in cold climates. This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas Article 645.5(E) Listed and marked for direct burial and in poured concrete. For containment of 1000 volts and lower-potential circuits. Permitted for service entrance wiring to 6 feet. Article 230.43 Sunlight-resistant Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch grade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor. Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30(B) Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2) Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B) Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B). Wiring on Building. Article 225.10. Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223. Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80. Elevators and Hoistways. Article 620.21. Pools and Fountains. Article 680. Bodies of water. Article 682. Fire pumps. Article 695 Meets the same specifications as Type LA. This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Markets: Cell Towers, Data Centers, DataComm, Defense, Mining, Oil & Gas Refineries, Power Plants, Renewable Energy, Security, Steel Mills, Telecommunications, Utilities
Request a Quote Datasheet
Description
A liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. The flexible inner core is identical to that found in Type LA. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications. Application: Designed to be used with high temperature machine tool wiring. Ideal for outdoor installations in cold climates. This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas Article 645.5(E) Listed and marked for direct burial and in poured concrete. For containment of 1000 volts and lower-potential circuits. Permitted for service entrance wiring to 6 feet. Article 230.43 Sunlight-resistant Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch grade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor. Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30(B) Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2) Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B) Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B). Wiring on Building. Article 225.10. Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223. Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80. Elevators and Hoistways. Article 620.21. Pools and Fountains. Article 680. Bodies of water. Article 682. Fire pumps. Article 695 Meets the same specifications as Type LA. This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Markets: Cell Towers, Data Centers, DataComm, Defense, Mining, Oil & Gas Refineries, Power Plants, Renewable Energy, Security, Steel Mills, Telecommunications, Utilities
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type ATLA - High/Low Temperature Conduit
Type ATLA - High/Low Temperature Conduit
A liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. The flexible inner core is identical to that found in Type LA. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications. Application: Designed to be used with high temperature machine tool wiring. Ideal for outdoor installations in cold climates. This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas Article 645.5(E) Listed and marked for direct burial and in poured concrete. For containment of 1000 volts and lower-potential circuits. Permitted for service entrance wiring to 6 feet. Article 230.43 Sunlight-resistant Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch grade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor. Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30(B) Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2) Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B) Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B). Wiring on Building. Article 225.10. Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223. Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80. Elevators and Hoistways. Article 620.21. Pools and Fountains. Article 680. Bodies of water. Article 682. Fire pumps. Article 695 Meets the same specifications as Type LA. This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Markets: Cell Towers, Data Centers, DataComm, Defense, Mining, Oil & Gas Refineries, Power Plants, Renewable Energy, Security, Steel Mills, Telecommunications, Utilities

A liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. The flexible inner core is identical to that found in Type LA. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications.

Application:

Designed to be used with high temperature machine tool wiring. Ideal for outdoor installations in cold climates. This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery:

  • Listed and marked for Direct Burial and in Poured Concrete
  • Permitted for use in exposed or concealed locations.
  • Installations under raised floors in Data Processing Areas Article 645.5(E)
  • Listed and marked for direct burial and in poured concrete.
  • For containment of 1000 volts and lower-potential circuits.
  • Permitted for service entrance wiring to 6 feet. Article 230.43
  • Sunlight-resistant
  • Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch grade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor.
  • Installations in hazardous (classified) locations:
    • Class I Div. 2: Article 501.10 (B)(2) & 501.30(B)
    • Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2)
    • Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B)
  • Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B).
  • Wiring on Building. Article 225.10.
  • Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223.
  • Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80.
  • Elevators and Hoistways. Article 620.21.
  • Pools and Fountains. Article 680.
  • Bodies of water. Article 682.
  • Fire pumps. Article 695
  • Meets the same specifications as Type LA.

This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations.

  • Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty”

Hazardous Locations areas where flexibility is necessary:

  • Class I Div 2: CSA 22.1 J18-152 (1) (i)
  • Class II Div 1: CSA 22.1 J18-204 (4) (b)
  • Class II Div 2: CSA 22.1 J18-254 (1) (h)
  • Class III Div 1: CSA 22.1 J18-304 (1) (f)
  • Class III Div 2: CSA 22.1 J18-354 (h)
  • Zone 2: CSA 22.1 18-152 (1) (h)
  • Zone 20: CSA 22.1 18-192 (3) (a)
  • Zone 21: CSA 22.1 18-202 (4) (a)
  • Zone 22: CSA 22.1 18-252 (1) (h)

Markets:

Cell Towers, Data Centers, DataComm, Defense, Mining, Oil & Gas Refineries, Power Plants, Renewable Energy, Security, Steel Mills, Telecommunications, Utilities

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type ATLA - High/Low Temperature Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 6 inch (152 mm)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2 inch (50.8 mm)
Units English Size
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details