Electri-Flex Company Type AT - Flexible Steel Conduit

Description
A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments. Application: Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Extreme Climatic Conditions Compatible with standard liquidtight connectors Markets: Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Utilities
Request a Quote Datasheet
Description
A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments. Application: Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Extreme Climatic Conditions Compatible with standard liquidtight connectors Markets: Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Utilities
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type AT - Flexible Steel Conduit
Type AT - Flexible Steel Conduit
A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments. Application: Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Extreme Climatic Conditions Compatible with standard liquidtight connectors Markets: Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Utilities

A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments.

Application:

  • Machine Tools, Ovens, Foundries, Refrigeration
  • Industrial Environments with High / Low Temperatures
  • Wet and Oily Locations
  • Outdoor use due to the inherent UV resistance of PVC
  • Extreme Climatic Conditions
  • Compatible with standard liquidtight connectors

Markets:

Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Utilities

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type AT - Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details