Electri-Flex Company Type ABRH - Heavy Wall Flex Conduit

Description
This CSA-certified, non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Heavy Wall Flex”. Application: In addition to meeting the UL and NEC requirements noted for Type ABR, Reduced Wall Aluminum Conduit, ABRH is also: Intended as a metal raceway for wires and cable in accordance with Canadian Electrical Code (CEC)  C22.1 Section 12-1000. Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Markets: Construction, Security, Utilities, Wastewater Treatment  
Request a Quote Datasheet
Description
This CSA-certified, non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Heavy Wall Flex”. Application: In addition to meeting the UL and NEC requirements noted for Type ABR, Reduced Wall Aluminum Conduit, ABRH is also: Intended as a metal raceway for wires and cable in accordance with Canadian Electrical Code (CEC)  C22.1 Section 12-1000. Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Markets: Construction, Security, Utilities, Wastewater Treatment  
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type ABRH - Heavy Wall Flex Conduit
Type ABRH - Heavy Wall Flex Conduit
This CSA-certified, non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Heavy Wall Flex”. Application: In addition to meeting the UL and NEC requirements noted for Type ABR, Reduced Wall Aluminum Conduit, ABRH is also: Intended as a metal raceway for wires and cable in accordance with Canadian Electrical Code (CEC)  C22.1 Section 12-1000. Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Markets: Construction, Security, Utilities, Wastewater Treatment  

This CSA-certified, non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Heavy Wall Flex”.

Application:

In addition to meeting the UL and NEC requirements noted for Type ABR, Reduced Wall Aluminum Conduit, ABRH is also:

  • Intended as a metal raceway for wires and cable in accordance with Canadian Electrical Code (CEC)  C22.1 Section 12-1000.
  • Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit)

Markets:

Construction, Security, Utilities, Wastewater Treatment

 

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type ABRH - Heavy Wall Flex Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 1 inch (25.4 mm)
Units English Size
View Details