Electri-Flex Company Type ABR - Aluminum Blue Ribbon Conduit

Description
Aluminum “Blue Ribbon” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348. Permitted to be used in exposed and concealed locations (Section 348.10) For containment of 1000 volt and lower potential circuits (Unless otherwise permitted) Grounding conductor requirement for flexible installations (Section 348.60) Suitable as an equipment grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators. (Section 620.21) Limit on use of 3/8 inch trade size. (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a)) Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4). Markets: Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Wastewater Treatment  
Request a Quote Datasheet
Description
Aluminum “Blue Ribbon” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348. Permitted to be used in exposed and concealed locations (Section 348.10) For containment of 1000 volt and lower potential circuits (Unless otherwise permitted) Grounding conductor requirement for flexible installations (Section 348.60) Suitable as an equipment grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators. (Section 620.21) Limit on use of 3/8 inch trade size. (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a)) Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4). Markets: Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Wastewater Treatment  
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type ABR - Aluminum Blue Ribbon Conduit
Type ABR - Aluminum Blue Ribbon Conduit
Aluminum “Blue Ribbon” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348. Permitted to be used in exposed and concealed locations (Section 348.10) For containment of 1000 volt and lower potential circuits (Unless otherwise permitted) Grounding conductor requirement for flexible installations (Section 348.60) Suitable as an equipment grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators. (Section 620.21) Limit on use of 3/8 inch trade size. (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a)) Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4). Markets: Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Wastewater Treatment  

Aluminum “Blue Ribbon” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”.

Application:

This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI/NFPA-70). Article 348.

  • Permitted to be used in exposed and concealed locations (Section 348.10)
  • For containment of 1000 volt and lower potential circuits (Unless otherwise permitted)
  • Grounding conductor requirement for flexible installations (Section 348.60)
  • Suitable as an equipment grounding conductor (Section 250.118(5))
  • Wiring in elevators, hoist ways and escalators. (Section 620.21)
  • Limit on use of 3/8 inch trade size. (Section 348.20)
  • Raceway connection to motors (Section 430.223)
  • Cranes and hoists (Section 610.11)
  • Manufactured Wiring Systems (Section 604.6(a))
  • Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit)
  • Flexible metal conduit is also permitted for use on industrial machinery (ANSI/NFPA-79) (Section 14.5.4).

Markets:

Construction, Data Centers, DataComm, Rail/Transit, Renewable Energy, Security, Telecommunications, Wastewater Treatment

 

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type ABR - Aluminum Blue Ribbon Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Type CSA - CSA Certified Liquatite Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details