Electri-Flex Company Nonmetallic A/C Whips - Flexible Nonmetallic Conduit

Description
Commonly used in air conditioner, pool and sauna installations. Consists of UL listed flexible nonmetallic conduit, one nonmetallic straight connector and one nonmetallic 90º connector. Application: Available in: 8 and 10 AWG Conductors Conduit sizes 1/2″ and 3/4″ 4 and 6 foot lengths Packaged in standard cartons. For quantities of 500 or more, please consult factory. Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Wiring methods for pools and spas. Article 680.  Markets: Construction, Fixture / AC Whips, Pre-Wired Assemblies
Request a Quote Datasheet
Description
Commonly used in air conditioner, pool and sauna installations. Consists of UL listed flexible nonmetallic conduit, one nonmetallic straight connector and one nonmetallic 90º connector. Application: Available in: 8 and 10 AWG Conductors Conduit sizes 1/2″ and 3/4″ 4 and 6 foot lengths Packaged in standard cartons. For quantities of 500 or more, please consult factory. Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Wiring methods for pools and spas. Article 680.  Markets: Construction, Fixture / AC Whips, Pre-Wired Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic A/C Whips - Flexible Nonmetallic Conduit -  - Electri-Flex Company
Roselle, IL, United States
Nonmetallic A/C Whips - Flexible Nonmetallic Conduit
Nonmetallic A/C Whips - Flexible Nonmetallic Conduit
Commonly used in air conditioner, pool and sauna installations. Consists of UL listed flexible nonmetallic conduit, one nonmetallic straight connector and one nonmetallic 90º connector. Application: Available in: 8 and 10 AWG Conductors Conduit sizes 1/2″ and 3/4″ 4 and 6 foot lengths Packaged in standard cartons. For quantities of 500 or more, please consult factory. Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Wiring methods for pools and spas. Article 680.  Markets: Construction, Fixture / AC Whips, Pre-Wired Assemblies

Commonly used in air conditioner, pool and sauna installations. Consists of UL listed flexible nonmetallic conduit, one nonmetallic straight connector and one nonmetallic 90º connector.

Application:

Available in:

  • 8 and 10 AWG Conductors
  • Conduit sizes 1/2″ and 3/4″
  • 4 and 6 foot lengths

Packaged in standard cartons. For quantities of 500 or more, please consult factory.

Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B).

  • For containment of 1000 volt and lower potential circuits.
  • Listed and marked for outdoor use.
  • Wiring methods for pools and spas. Article 680.

 Markets:

Construction, Fixture / AC Whips, Pre-Wired Assemblies

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Nonmetallic A/C Whips - Flexible Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA-SS - All Temp Stainless Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details