This non-UL liquidtight flexible aluminum conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation and where weight is an issue.
Construction
Inner Core:
Corrosion Resistant Aluminum
3/8” – 1-1/4” Squarelock Profile
1-1/2” – 4” Fully Interlocked Profile
Liquidtight Jacket:
Zero Halogen Polyurethane
Resistant to Ozone, Hydrocarbons, Moderate Chemicals and Oils
Flame Retardant
Low Smoke
Low Toxicity
Sunlight Resistant (UV)
Application:
Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation.
Meets the requirements of both ASTM E162 for Flame Spread and ASTM E662 for Smoke Generation.
Mass Transit Vehicles
Subways and Tunnels
Enclosed Public Areas
Lightweight
Combustion & Flammability Properties
COMBUSTION & FLAMMABILITY
TEST
VALUE
Vertical Burn (Material)
UL94
V-0 Rating; No Flaming Drips
Vertical Burn (Conduit)
UL360
Pass; No Flaming Drips
Oxygen Index %
D2863
28.5
Flame Spread Index
ASTM E162
25; No Flaming Drips
Smoke Generation (Flaming)
ASTM E662 (NFPA 258)
Ds 41@1.5 Min/Ds 113@4.0 Min
Smoke Generation (Non-Flaming)
ASTM E662 (NFPA 258)
Ds 4@1.5 Min/Ds 19@4.0 Min
Toxic Gas Generation
BOMBARDIER SMP 800-C
Pass
Toxicity Index
NES 713
3.9 * Test data is based on controlled laboratory conditions and does not necessarily reflect performance in actual fire conditions. Additional product information available upon request.
This non-UL liquidtight flexible aluminum conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation and where weight is an issue.
Construction
Inner Core:
- Corrosion Resistant Aluminum
- 3/8” – 1-1/4” Squarelock Profile
- 1-1/2” – 4” Fully Interlocked Profile
Liquidtight Jacket:
- Zero Halogen Polyurethane
- Resistant to Ozone, Hydrocarbons, Moderate Chemicals and Oils
- Flame Retardant
- Low Smoke
- Low Toxicity
- Sunlight Resistant (UV)
Application:
- Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation.
- Meets the requirements of both ASTM E162 for Flame Spread and ASTM E662 for Smoke Generation.
- Mass Transit Vehicles
- Subways and Tunnels
- Enclosed Public Areas
- Lightweight
Combustion & Flammability Properties
COMBUSTION & FLAMMABILITY | TEST | VALUE |
Vertical Burn (Material) | UL94 | V-0 Rating; No Flaming Drips |
Vertical Burn (Conduit) | UL360 | Pass; No Flaming Drips |
Oxygen Index % | D2863 | 28.5 |
Flame Spread Index | ASTM E162 | 25; No Flaming Drips |
Smoke Generation (Flaming) | ASTM E662 (NFPA 258) | Ds 41@1.5 Min/Ds 113@4.0 Min |
Smoke Generation (Non-Flaming) | ASTM E662 (NFPA 258) | Ds 4@1.5 Min/Ds 19@4.0 Min |
Toxic Gas Generation | BOMBARDIER SMP 800-C | Pass |
Toxicity Index | NES 713 | 3.9 |
* Test data is based on controlled laboratory conditions and does not necessarily reflect performance in actual fire conditions. Additional product information available upon request.