Electri-Flex Company Liquidtight Flexible Metal Conduit (LFMC) ACEA-12

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Metal Conduit (LFMC) - ACEA-12 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Metal Conduit (LFMC)
ACEA-12
Liquidtight Flexible Metal Conduit (LFMC) ACEA-12
This non-UL liquidtight flexible aluminum conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation and where weight is an issue. Construction Inner Core: Corrosion Resistant Aluminum 3/8” – 1-1/4” Squarelock Profile 1-1/2” – 4” Fully Interlocked Profile Liquidtight Jacket: Zero Halogen Polyurethane Resistant to Ozone, Hydrocarbons, Moderate Chemicals and Oils Flame Retardant Low Smoke Low Toxicity Sunlight Resistant (UV) Application: Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of both ASTM E162 for Flame Spread and ASTM E662 for Smoke Generation. Mass Transit Vehicles Subways and Tunnels Enclosed Public Areas Lightweight Combustion & Flammability Properties COMBUSTION & FLAMMABILITY TEST VALUE Vertical Burn (Material) UL94 V-0 Rating; No Flaming Drips Vertical Burn (Conduit) UL360 Pass; No Flaming Drips Oxygen Index % D2863 28.5 Flame Spread Index ASTM E162 25; No Flaming Drips Smoke Generation (Flaming) ASTM E662 (NFPA 258) Ds 41@1.5 Min/Ds 113@4.0 Min Smoke Generation (Non-Flaming) ASTM E662 (NFPA 258) Ds 4@1.5 Min/Ds 19@4.0 Min Toxic Gas Generation BOMBARDIER SMP 800-C Pass Toxicity Index NES 713 3.9 * Test data is based on controlled laboratory conditions and does not necessarily reflect performance in actual fire conditions. Additional product information available upon request.

This non-UL liquidtight flexible aluminum conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation and where weight is an issue.

Construction

Inner Core:

  • Corrosion Resistant Aluminum
  • 3/8” – 1-1/4” Squarelock Profile
  • 1-1/2” – 4” Fully Interlocked Profile

Liquidtight Jacket:

  • Zero Halogen Polyurethane
  • Resistant to Ozone, Hydrocarbons, Moderate Chemicals and Oils
  • Flame Retardant
  • Low Smoke
  • Low Toxicity
  • Sunlight Resistant (UV)

Application:

  • Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation.
  • Meets the requirements of both ASTM E162 for Flame Spread and ASTM E662 for Smoke Generation.
  • Mass Transit Vehicles
  • Subways and Tunnels
  • Enclosed Public Areas
  • Lightweight

Combustion & Flammability Properties

COMBUSTION & FLAMMABILITYTESTVALUE
Vertical Burn (Material)UL94V-0 Rating; No Flaming Drips
Vertical Burn (Conduit)UL360Pass; No Flaming Drips
Oxygen Index %D286328.5
Flame Spread IndexASTM E16225; No Flaming Drips
Smoke Generation (Flaming)ASTM E662 (NFPA 258)Ds 41@1.5 Min/Ds 113@4.0 Min
Smoke Generation (Non-Flaming)ASTM E662 (NFPA 258)Ds 4@1.5 Min/Ds 19@4.0 Min
Toxic Gas GenerationBOMBARDIER SMP 800-CPass
Toxicity IndexNES 7133.9


* Test data is based on controlled laboratory conditions and does not necessarily reflect performance in actual fire conditions. Additional product information available upon request.

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number ACEA-12
Product Name Liquidtight Flexible Metal Conduit (LFMC)
Material Aluminum
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - HFEMCS-13 - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - LT-500 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 5 inch (127 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - LA-19 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Flexible Metal Conduit (FMC) - UG-250 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Units English Size; Metric Size
View Details