Electri-Flex Company Flexible Metal Conduit (FMC) ABR-19

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Metal Conduit (FMC) - ABR-19 - Electri-Flex Company
Roselle, IL, USA
Flexible Metal Conduit (FMC)
ABR-19
Flexible Metal Conduit (FMC) ABR-19
Aluminum “Blue Ribbon” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Construction: High Strength Aluminum Alloy Helically wound, formed strip Reduced Wall Steel Gauge Approximately 1/3 the weight of RWS Application: This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI//NFPA-70). Article 348. Permitted to be used in exposed and concealed locations (Section 348.10) For containment of 1000 volt and lower potential circuits (Unless otherwise permitted) Grounding conductor requirement for flexible installations (Section 348.60) Suitable as an equipment grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators. (Section 620.21) Limit on use of 3/8 inch trade size. (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a)) Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit) Flexible metal conduit is also permitted for use on industrial machinery (ANSI//NFPA-79) (Section 14.5.4).

Aluminum “Blue Ribbon” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”.

Construction:

  • High Strength Aluminum Alloy
  • Helically wound, formed strip
  • Reduced Wall Steel Gauge
  • Approximately 1/3 the weight of RWS

Application:

This conduit is intended for installation as a metal raceway for wires and cable in accordance with the NEC (ANSI//NFPA-70). Article 348.

  • Permitted to be used in exposed and concealed locations (Section 348.10)
  • For containment of 1000 volt and lower potential circuits (Unless otherwise permitted)
  • Grounding conductor requirement for flexible installations (Section 348.60)
  • Suitable as an equipment grounding conductor (Section 250.118(5))
  • Wiring in elevators, hoist ways and escalators. (Section 620.21)
  • Limit on use of 3/8 inch trade size. (Section 348.20)
  • Raceway connection to motors (Section 430.223)
  • Cranes and hoists (Section 610.11)
  • Manufactured Wiring Systems (Section 604.6(a))
  • Suitable for use with listed connectors intended for FMC (Flexible Metal Conduit)
  • Flexible metal conduit is also permitted for use on industrial machinery (ANSI//NFPA-79) (Section 14.5.4).
Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number ABR-19
Product Name Flexible Metal Conduit (FMC)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - ATX-17 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - AT-18 - Electri-Flex Company
Specs
Material PVC Coated Steel
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details
Flexible Metal Conduit (FMC) - FSC-14 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Flexible Metal Conduit (FMC) - UG-150 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Units English Size; Metric Size
View Details