Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ELECTRI-FLEX COMPANY
90272 -- CF 23 BLK 1IN 90DG 20PC STD CTN IP 67 ELECTRI-FLEX
Electri-Flex Company
Cf 23 Blk 1In 90Dg 20Pc Std Ctn Ip 67 Electri-Flex
90272
Description
CF 23 BLK 1IN 90DG 20PC STD CTN IP 67
Newark, An Avnet Company
Done
Description
CF 23 BLK 1IN 90DG 20PC STD CTN IP 67
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cf 23 Blk 1In 90Dg 20Pc Std Ctn Ip 67 Electri-Flex
61T8162
Cf 23 Blk 1In 90Dg 20Pc Std Ctn Ip 67 Electri-Flex
61T8162
CF 23 BLK 1IN 90DG 20PC STD CTN IP 67
CF 23 BLK 1IN 90DG 20PC STD CTN IP 67
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
61T8162
Product Name
Cf 23 Blk 1In 90Dg 20Pc Std Ctn Ip 67 Electri-Flex
Unlock Full Specs
to access all available technical data
Similar Products
LEMO USA, Inc.
CKB.M32.GLNN
View Details
kTB Solutions
Cable Connectors
NCK-MRG-A220-1
Specs
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row
1377G1
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Festo Corporation
Plug socket
NECU-M-B12G5-C2-PB
Specs
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Geometry
Straight
View Details
2
suppliers