Electri-Flex Company Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex 90261

Description
CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex - 61T8159 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex
61T8159
Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex 61T8159
CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8159
Product Name Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details