Electri-Flex Company Conduit Connector, Right Angle, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex 90251

Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Right Angle, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex - 61T8157 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Right Angle, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex
61T8157
Conduit Connector, Right Angle, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex 61T8157
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8157
Product Name Conduit Connector, Right Angle, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details