Electri-Flex Company Conduit Connector, Str, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex 90241

Description
CONDUIT CONNECTOR, STR, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:42.67mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Description
CONDUIT CONNECTOR, STR, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:42.67mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Conduit Connector, part number 61T8155, is designed for use with 3/4 inch NPT conduit configurations. It is constructed from nylon 6 (polyamide 6) and features a black finish. The connector has an external length of 42.67 mm and is rated IP65, which provides protection against water ingress, equivalent to NEMA 4 standards. This product is suitable for applications requiring high mechanical strength and resistance to oil and acids. It is also halogen-free and has a low fire hazard rating. The connector accepts standard liquidtight fittings, making it versatile for various installation needs.

Datasheet Summary
Powered by GS/AI

The Conduit Connector, part number 61T8155, is designed for use with 3/4 inch NPT conduit configurations. It is constructed from nylon 6 (polyamide 6) and features a black finish. The connector has an external length of 42.67 mm and is rated IP65, which provides protection against water ingress, equivalent to NEMA 4 standards. This product is suitable for applications requiring high mechanical strength and resistance to oil and acids. It is also halogen-free and has a low fire hazard rating. The connector accepts standard liquidtight fittings, making it versatile for various installation needs.

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Str, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex - 61T8155 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Str, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex
61T8155
Conduit Connector, Str, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex 61T8155
CONDUIT CONNECTOR, STR, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:42.67mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, STR, SZ 3/4IN, 3/4IN NPT, BLACK; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:42.67mm; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8155
Product Name Conduit Connector, Str, Sz 3/4In, 3/4In Npt, Black; Conduit Configuration Electri-Flex
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-M10AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers