Electri-Flex Company Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 90231

Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex - 61T8153 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
61T8153
Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 61T8153
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8153
Product Name Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products