Electri-Flex Company Conduit Connector, Right Angle, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 90211

Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Right Angle, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex - 61T8149 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Right Angle, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
61T8149
Conduit Connector, Right Angle, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 61T8149
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, RIGHT ANGLE, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8149
Product Name Conduit Connector, Right Angle, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers