Electri-Flex Company Conduit Connector, Str, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex 90197

Description
CONDUIT CONNECTOR, STR, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:Straig ht; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No
Description
CONDUIT CONNECTOR, STR, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:Straig ht; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Conduit Connector, part number 61T8145, is a straight nylon connector designed for 1/4-inch trade size applications with a PG-7 thread size. It features an IP65 rating, which provides protection against water ingress, making it suitable for environments where moisture exposure is a concern. The connector is constructed from nylon, offering high mechanical strength and resistance to oil and acids. It is halogen-free and has a low fire hazard rating, ensuring safety in various applications. This product is compatible with standard liquidtight fittings, making it versatile for different conduit configurations.

Datasheet Summary
Powered by GS/AI

The Conduit Connector, part number 61T8145, is a straight nylon connector designed for 1/4-inch trade size applications with a PG-7 thread size. It features an IP65 rating, which provides protection against water ingress, making it suitable for environments where moisture exposure is a concern. The connector is constructed from nylon, offering high mechanical strength and resistance to oil and acids. It is halogen-free and has a low fire hazard rating, ensuring safety in various applications. This product is compatible with standard liquidtight fittings, making it versatile for different conduit configurations.

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Str, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex - 61T8145 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Str, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex
61T8145
Conduit Connector, Str, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex 61T8145
CONDUIT CONNECTOR, STR, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:Straig ht; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No

CONDUIT CONNECTOR, STR, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:Straight; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8145
Product Name Conduit Connector, Str, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 23751434 - Radwell International
Specs
Voltage Rating 60 volts
Current Rating 3.8 amps
View Details