Electri-Flex Company Conduit Connector, Right Angle, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex 90193

Description
CONDUIT CONNECTOR, RIGHT ANGLE, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:90 Degree; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, RIGHT ANGLE, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:90 Degree; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Right Angle, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex - 61T8143 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Right Angle, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex
61T8143
Conduit Connector, Right Angle, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex 61T8143
CONDUIT CONNECTOR, RIGHT ANGLE, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:90 Degree; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, RIGHT ANGLE, NYLON, SZ 1/4IN, PG-7, BLACK; Conduit Configuration:90 Degree; Trade Size:1/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8143
Product Name Conduit Connector, Right Angle, Nylon, Sz 1/4In, Pg-7, Black; Conduit Configuration Electri-Flex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female Bulkhead Receptacle - 9230 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details