Electri-Flex Company Conduit Connector, Str, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex 90172

Description
CONDUIT CONNECTOR, STR, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:Straig ht; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, STR, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:Straig ht; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Str, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex - 61T8139 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Str, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex
61T8139
Conduit Connector, Str, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex 61T8139
CONDUIT CONNECTOR, STR, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:Straig ht; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No

CONDUIT CONNECTOR, STR, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:Straight; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8139
Product Name Conduit Connector, Str, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex
Unlock Full Specs
to access all available technical data

Similar Products