The stainless steel terminal box range, SSTB, with a IP 66 protection degree, is available off the shelf in many different sizes. The SSTB range is well suited for indoor and outdoor environments thanks to its corrosion resistance. Water and dust are prevented from entering the terminal box, thus eliminating the risk for component failure, and with that, unnecessary downtime.
| Eldon Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SSTB203012 |
| Product Name | Terminal Box |
| Type | Junction Box |
| Length | 7.87 inch (200 mm) |
| Width | 11.81 inch (300 mm) |
| Depth | 4.72 inch (120 mm) |