The mild steel double door compact floor standing enclosure range, MKD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.
| Eldon Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MKD14104R5 |
| Product Name | Floor Standing Enclosure |
| Type | Modular enclosure |
| Length | 55.12 inch (1400 mm) |
| Width | 39.37 inch (1000 mm) |
| Depth | 15.75 inch (400 mm) |
| Material | Steel |