Eldon Enclosures Floor Standing Enclosure MCS22088PER5

Description
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosure - MCS22088PER5 - Eldon Enclosures
Madrid, Spain
Floor Standing Enclosure
MCS22088PER5
Floor Standing Enclosure MCS22088PER5
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MCS22088PER5
Product Name Floor Standing Enclosure
Type Modular enclosure
Length 86.61 inch (2200 mm)
Width 31.5 inch (800 mm)
Depth 31.5 inch (800 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details