Eldon Enclosures Floor Standing Enclosure MCS18055PER5

Description
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosure - MCS18055PER5 - Eldon Enclosures
Madrid, Spain
Floor Standing Enclosure
MCS18055PER5
Floor Standing Enclosure MCS18055PER5
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MCS18055PER5
Product Name Floor Standing Enclosure
Type Modular enclosure
Length 70.87 inch (1800 mm)
Width 19.69 inch (500 mm)
Depth 19.69 inch (500 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
View Details