Eldon Enclosures Wall Mounted Enclosure MAS0605026R5

Description
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - MAS0605026R5 - Eldon Enclosures
Madrid, Spain
Wall Mounted Enclosure
MAS0605026R5
Wall Mounted Enclosure MAS0605026R5
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MAS0605026R5
Product Name Wall Mounted Enclosure
Type Modular enclosure
Length 23.62 inch (600 mm)
Width 19.69 inch (500 mm)
Depth 10.24 inch (260 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers