Eldon Enclosures Wall Mounted Enclosure MAD1001030PER5

Description
The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.
Description
The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - MAD1001030PER5 - Eldon Enclosures
Madrid, Spain
Wall Mounted Enclosure
MAD1001030PER5
Wall Mounted Enclosure MAD1001030PER5
The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.

The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MAD1001030PER5
Product Name Wall Mounted Enclosure
Type Modular enclosure
Length 39.37 inch (1000 mm)
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

POWERFLEX 750 KIT,ENCL,600MM X 600MM - 20-750-PBAY-66 - Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details