The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and high thermal management efficiency. These factors all contribute to eliminate the risk for component failure, and with that, unnecessary downtime.
| Eldon Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EKOM12124-SW |
| Product Name | Floor Standing Enclosure |
| Type | Modular enclosure |
| Length | 47.24 inch (1200 mm) |
| Width | 47.24 inch (1200 mm) |
| Depth | 15.75 inch (400 mm) |
| Material | Aluminum |