The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and high thermal management efficiency. These factors all contribute to eliminate the risk for component failure, and with that unnecessary downtime.
| Eldon Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EKOM12066 |
| Product Name | Floor Standing Enclosure |
| Type | Modular enclosure |
| Length | 47.24 inch (1200 mm) |
| Width | 23.62 inch (600 mm) |
| Depth | 23.62 inch (600 mm) |
| Material | Aluminum |