Eldon Enclosures Enclosure Cooling Fan EFP200R5

Description
This outdoor vertical filter fan, EFP, with a polycarbonate cover and with a IP 55 protection degree, is easy to install thanks to its click-in feature. Unnecessary downtime is avoided, since water and dust are prevented from entering the enclosure through the filter, and the reliable fan motor will ensure constant ventilation. This filter fan is ideal both in indoor and outdoor environments, including direct sunlight thanks to its resistance to UV radiation.
Description
This outdoor vertical filter fan, EFP, with a polycarbonate cover and with a IP 55 protection degree, is easy to install thanks to its click-in feature. Unnecessary downtime is avoided, since water and dust are prevented from entering the enclosure through the filter, and the reliable fan motor will ensure constant ventilation. This filter fan is ideal both in indoor and outdoor environments, including direct sunlight thanks to its resistance to UV radiation.

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling Fan - EFP200R5 - Eldon Enclosures
Madrid, Spain
Enclosure Cooling Fan
EFP200R5
Enclosure Cooling Fan EFP200R5
This outdoor vertical filter fan, EFP, with a polycarbonate cover and with a IP 55 protection degree, is easy to install thanks to its click-in feature. Unnecessary downtime is avoided, since water and dust are prevented from entering the enclosure through the filter, and the reliable fan motor will ensure constant ventilation. This filter fan is ideal both in indoor and outdoor environments, including direct sunlight thanks to its resistance to UV radiation.

This outdoor vertical filter fan, EFP, with a polycarbonate cover and with a IP 55 protection degree, is easy to install thanks to its click-in feature. Unnecessary downtime is avoided, since water and dust are prevented from entering the enclosure through the filter, and the reliable fan motor will ensure constant ventilation. This filter fan is ideal both in indoor and outdoor environments, including direct sunlight thanks to its resistance to UV radiation.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Electronic Cooling Fans
Product Number EFP200R5
Product Name Enclosure Cooling Fan
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details