Eldon Enclosures Wall Mounted Enclosure AFS08062

Description
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.
Description
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - AFS08062 - Eldon Enclosures
Madrid, Spain
Wall Mounted Enclosure
AFS08062
Wall Mounted Enclosure AFS08062
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number AFS08062
Product Name Wall Mounted Enclosure
Type Modular enclosure
Length 31.5 inch (800 mm)
Width 23.62 inch (600 mm)
Depth 8.27 inch (210 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details