El-Cat, Inc. Crystal Substrates 2dt

Description
EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.
Description
EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.

Suppliers

Company
Product
Description
Supplier Links
Crystal Substrates - 2dt - El-Cat, Inc.
Waldwick, NJ, USA
Crystal Substrates
2dt
Crystal Substrates 2dt
EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.

EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.

Supplier's Site

Technical Specifications

  El-Cat, Inc.
Product Category Crystals
Product Number 2dt
Product Name Crystal Substrates
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 1734320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details