EKSMA OPTICS Rectangular Thin Film Laser Polarizers

Description
Thin Film Polarizers separate the s- and p-polarization components. They are designed for use in high energy lasers. Due to a high damage threshold, reaching 10 J/cm2 @ 1064 nm 8 ns, Thin Film Polarizers are used as an alternative to Glan Laser Polarising Prisms or Cube Polarising Beamsplitters. Typical applications are intracavity Q-switch hold-off polarizer or extracavity attenuator for Nd:YAG lasers. For optimal transmission Thin Film Polarizer should be mounted in an appropriate holder for angular adjustment. Provide the achievement of strictly linear polarization of laser radiaton Utilize the polarization wich occurs on reflection from a plane surface Rs/Tp:>99.5/95.0% for standard thin film polarizers Rs/Tp:>99.5/99.0% for high transmittance thin film laser polarizers Ts<0.2%, Rp<0.2% for ultra high transmission thin film polarizers Tp>98%, Ts<0.1% for thin film polarizers with high extinction ratio High damage threshold reaching 10 J/cm2 Extinction ratio 200:1 (for standard, high and ultra high transmission thin film polarizers), 1000:1 (for thin film polarizers with high extinction ratio)
Datasheet
Description
Thin Film Polarizers separate the s- and p-polarization components. They are designed for use in high energy lasers. Due to a high damage threshold, reaching 10 J/cm2 @ 1064 nm 8 ns, Thin Film Polarizers are used as an alternative to Glan Laser Polarising Prisms or Cube Polarising Beamsplitters. Typical applications are intracavity Q-switch hold-off polarizer or extracavity attenuator for Nd:YAG lasers. For optimal transmission Thin Film Polarizer should be mounted in an appropriate holder for angular adjustment. Provide the achievement of strictly linear polarization of laser radiaton Utilize the polarization wich occurs on reflection from a plane surface Rs/Tp:>99.5/95.0% for standard thin film polarizers Rs/Tp:>99.5/99.0% for high transmittance thin film laser polarizers Ts<0.2%, Rp<0.2% for ultra high transmission thin film polarizers Tp>98%, Ts<0.1% for thin film polarizers with high extinction ratio High damage threshold reaching 10 J/cm2 Extinction ratio 200:1 (for standard, high and ultra high transmission thin film polarizers), 1000:1 (for thin film polarizers with high extinction ratio)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Thin Film Laser Polarizers -  - EKSMA OPTICS
Vilnius, Lithuania
Rectangular Thin Film Laser Polarizers
Rectangular Thin Film Laser Polarizers
Thin Film Polarizers separate the s- and p-polarization components. They are designed for use in high energy lasers. Due to a high damage threshold, reaching 10 J/cm2 @ 1064 nm 8 ns, Thin Film Polarizers are used as an alternative to Glan Laser Polarising Prisms or Cube Polarising Beamsplitters. Typical applications are intracavity Q-switch hold-off polarizer or extracavity attenuator for Nd:YAG lasers. For optimal transmission Thin Film Polarizer should be mounted in an appropriate holder for angular adjustment. Provide the achievement of strictly linear polarization of laser radiaton Utilize the polarization wich occurs on reflection from a plane surface Rs/Tp:>99.5/95.0% for standard thin film polarizers Rs/Tp:>99.5/99.0% for high transmittance thin film laser polarizers Ts<0.2%, Rp<0.2% for ultra high transmission thin film polarizers Tp>98%, Ts<0.1% for thin film polarizers with high extinction ratio High damage threshold reaching 10 J/cm2 Extinction ratio 200:1 (for standard, high and ultra high transmission thin film polarizers), 1000:1 (for thin film polarizers with high extinction ratio)

Thin Film Polarizers separate the s- and p-polarization components. They are designed for use in high energy lasers. Due to a high damage threshold, reaching 10 J/cm2 @ 1064 nm 8 ns, Thin Film Polarizers are used as an alternative to Glan Laser Polarising Prisms or Cube Polarising Beamsplitters.

Typical applications are intracavity Q-switch hold-off polarizer or extracavity attenuator for Nd:YAG lasers.

For optimal transmission Thin Film Polarizer should be mounted in an appropriate holder for angular adjustment.

  • Provide the achievement of strictly linear polarization of laser radiaton
  • Utilize the polarization wich occurs on reflection from a plane surface
  • Rs/Tp:>99.5/95.0% for standard thin film polarizers
  • Rs/Tp:>99.5/99.0% for high transmittance thin film laser polarizers
  • Ts<0.2%, Rp<0.2% for ultra high transmission thin film polarizers
  • Tp>98%, Ts<0.1% for thin film polarizers with high extinction ratio
  • High damage threshold reaching 10 J/cm2
  • Extinction ratio 200:1 (for standard, high and ultra high transmission thin film polarizers), 1000:1 (for thin film polarizers with high extinction ratio)
Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Polarizers
Product Name Rectangular Thin Film Laser Polarizers
Surface Flatness λ/10
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Polarizers -  - CRYSTECH, Inc.
Specs
Surface Quality 10-5 Scratch / Dig
Polarizer Application Infrared; Visible
View Details
Quarter Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 266 nm - 10RP14-02 - Newport MKS
Specs
Optical Polarizer Waveplate / Retardation Plate
Surface Quality 10-5 Scratch / Dig
Wavelength Range 266 nm (2660 Å)
View Details
Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Optical Polarizer Beam Splitter
Polarizer Features Anti-Reflection Coating
Surface Quality 40-20 Scratch / Dig
View Details